Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7800FEBF

Description
2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7800FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7800FEBF-ND
Through Hole Resistors CMF552K7800FEBF-ND
2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.78 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.78K OHM 1/2W 1% AXIAL - CMF552K7800FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.78K OHM 1/2W 1% AXIAL
CMF552K7800FEBF
RES 2.78K OHM 1/2W 1% AXIAL CMF552K7800FEBF
RES 2.78Kohm 1/2W 1% AXIAL

RES 2.78Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay - 41C0205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay
41C0205
Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay 41C0205
CMF55, 2.78 kOhm, +/- 1 Percent, 25 ppm

CMF55, 2.78 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7800FEBF-ND CMF552K7800FEBF 41C0205
Product Name Through Hole Resistors RES 2.78K OHM 1/2W 1% AXIAL Cmf55, 2.78 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details