Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K7400DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K7400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K7400DHBF
Metal Film Resistors - CMF552K7400DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K7400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400DHBF-ND
Through Hole Resistors CMF552K7400DHBF-ND
2.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0191
Resistor,metal Film,2.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0191
Resistor,Metal Film,2.74KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.74KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400DHBF CMF552K7400DHBF-ND 41C0191
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.74Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details