Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7400BHBF

Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BHBF-ND
Through Hole Resistors CMF552K7400BHBF-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74K OHM 1/2W .1% AXIAL - CMF552K7400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/2W .1% AXIAL
CMF552K7400BHBF
RES 2.74K OHM 1/2W .1% AXIAL CMF552K7400BHBF
RES 2.74Kohm 1/2W .1% AXIAL

RES 2.74Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0190
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0190
Resistor,Metal Film,27.4KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,27.4KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BHBF-ND CMF552K7400BHBF 41C0190
Product Name Through Hole Resistors RES 2.74K OHM 1/2W .1% AXIAL Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details