Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K7400BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K7400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K7400BERE70
Metal Film Resistors - CMF552K7400BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K7400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BERE70-ND
Through Hole Resistors CMF552K7400BERE70-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.74 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.74 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0180
Cmf55, 2.74 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0180
CMF55, 2.74 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.74 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BERE70 CMF552K7400BERE70-ND 41C0180
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 2.74 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details