Vishay Intertechnology, Inc. RES 2.74K OHM 1/2W 0.1% AXIAL CMF552K7400BER6

Description
RES 2.74Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/2W 0.1% AXIAL - CMF552K7400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/2W 0.1% AXIAL
CMF552K7400BER6
RES 2.74K OHM 1/2W 0.1% AXIAL CMF552K7400BER6
RES 2.74Kohm 1/2W 0.1% AXIAL

RES 2.74Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BER6-ND
Through Hole Resistors CMF552K7400BER6-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0182
Resistor,metal Film,2.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0182
Resistor,Metal Film,2.74KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.74KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BER6 CMF552K7400BER6-ND 41C0182
Product Name RES 2.74K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details