Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7100FKEB

Description
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7100FKEB-ND
Through Hole Resistors CMF552K7100FKEB-ND
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.71K OHM 1/2W 1% AXIAL - CMF552K7100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/2W 1% AXIAL
CMF552K7100FKEB
RES 2.71K OHM 1/2W 1% AXIAL CMF552K7100FKEB
RES 2.71Kohm 1/2W 1% AXIAL

RES 2.71Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.71K 1% T-1 Eb E3 Vishay - 48P6255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.71K 1% T-1 Eb E3 Vishay
48P6255
Cmf-55 2.71K 1% T-1 Eb E3 Vishay 48P6255
CMF-55 2.71K 1% T-1 EB e3

CMF-55 2.71K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7100FKEB-ND CMF552K7100FKEB 48P6255
Product Name Through Hole Resistors RES 2.71K OHM 1/2W 1% AXIAL Cmf-55 2.71K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details