Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7100FKEA

Description
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7100FKEA-ND
Through Hole Resistors CMF552K7100FKEA-ND
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.71K OHM 1/2W 1% AXIAL - CMF552K7100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/2W 1% AXIAL
CMF552K7100FKEA
RES 2.71K OHM 1/2W 1% AXIAL CMF552K7100FKEA
RES 2.71Kohm 1/2W 1% AXIAL

RES 2.71Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.71K 1% T-1 Ea E3 Vishay - 48P6254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.71K 1% T-1 Ea E3 Vishay
48P6254
Cmf-55 2.71K 1% T-1 Ea E3 Vishay 48P6254
CMF-55 2.71K 1% T-1 EA e3

CMF-55 2.71K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7100FKEA-ND CMF552K7100FKEA 48P6254
Product Name Through Hole Resistors RES 2.71K OHM 1/2W 1% AXIAL Cmf-55 2.71K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers