Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7100BHEB

Description
2.71 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.71 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7100BHEB-ND
Through Hole Resistors CMF552K7100BHEB-ND
2.71 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.71K OHM 1/2W 0.1% AXIAL - CMF552K7100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/2W 0.1% AXIAL
CMF552K7100BHEB
RES 2.71K OHM 1/2W 0.1% AXIAL CMF552K7100BHEB
RES 2.71Kohm 1/2W 0.1% AXIAL

RES 2.71Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.71K .1% T-2 Eb E3 Vishay - 68P3128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.71K .1% T-2 Eb E3 Vishay
68P3128
Cmf-55 2.71K .1% T-2 Eb E3 Vishay 68P3128
CMF-55 2.71K .1% T-2 EB e3

CMF-55 2.71K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7100BHEB-ND CMF552K7100BHEB 68P3128
Product Name Through Hole Resistors RES 2.71K OHM 1/2W 0.1% AXIAL Cmf-55 2.71K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details