Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7000JKEA

Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7000JKEA-ND
Through Hole Resistors CMF552K7000JKEA-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 5% AXIAL - CMF552K7000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
CMF552K7000JKEA
RES 2.7K OHM 1/2W 5% AXIAL CMF552K7000JKEA
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 2.7K 5% T-1 Ea E3 Vishay - 68P3123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7K 5% T-1 Ea E3 Vishay
68P3123
Cmf-55 2.7K 5% T-1 Ea E3 Vishay 68P3123
CMF-55 2.7K 5% T-1 EA e3

CMF-55 2.7K 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7000JKEA-ND CMF552K7000JKEA 68P3123
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 5% AXIAL Cmf-55 2.7K 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers