Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7000FHEK

Description
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7000FHEK-ND
Through Hole Resistors CMF552K7000FHEK-ND
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 1% AXIAL - CMF552K7000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 1% AXIAL
CMF552K7000FHEK
RES 2.7K OHM 1/2W 1% AXIAL CMF552K7000FHEK
RES 2.7Kohm 1/2W 1% AXIAL

RES 2.7Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.7K 1% T-2 Ek E3 Vishay - 68P3119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7K 1% T-2 Ek E3 Vishay
68P3119
Cmf-55 2.7K 1% T-2 Ek E3 Vishay 68P3119
CMF-55 2.7K 1% T-2 EK e3

CMF-55 2.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7000FHEK-ND CMF552K7000FHEK 68P3119
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 1% AXIAL Cmf-55 2.7K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers