Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7000BER6

Description
2.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7000BER6-ND
Through Hole Resistors CMF552K7000BER6-ND
2.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 0.1% AXIAL - CMF552K7000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 0.1% AXIAL
CMF552K7000BER6
RES 2.7K OHM 1/2W 0.1% AXIAL CMF552K7000BER6
RES 2.7Kohm 1/2W 0.1% AXIAL

RES 2.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistors Cmf-55 2.7K .1% T-9 Re6 Vishay - 42K9989 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Cmf-55 2.7K .1% T-9 Re6 Vishay
42K9989
Resistors Cmf-55 2.7K .1% T-9 Re6 Vishay 42K9989
RESISTORS CMF-55 2.7K .1% T-9 RE6

RESISTORS CMF-55 2.7K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7000BER6-ND CMF552K7000BER6 42K9989
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 0.1% AXIAL Resistors Cmf-55 2.7K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers