Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W 1% AXIAL CMF552K6700FKRE

Description
RES 2.67Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W 1% AXIAL - CMF552K6700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W 1% AXIAL
CMF552K6700FKRE
RES 2.67K OHM 1/2W 1% AXIAL CMF552K6700FKRE
RES 2.67Kohm 1/2W 1% AXIAL

RES 2.67Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700FKRE-ND
Through Hole Resistors CMF552K6700FKRE-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0159
Resistor,metal Film,2.67Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0159
Resistor,Metal Film,2.67KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.67KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700FKRE CMF552K6700FKRE-ND 41C0159
Product Name RES 2.67K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.67Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers