Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W 1% AXIAL CMF552K6700FKEK

Description
RES 2.67Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W 1% AXIAL - CMF552K6700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W 1% AXIAL
CMF552K6700FKEK
RES 2.67K OHM 1/2W 1% AXIAL CMF552K6700FKEK
RES 2.67Kohm 1/2W 1% AXIAL

RES 2.67Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700FKEK-ND
Through Hole Resistors CMF552K6700FKEK-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K6700FKEK CMF552K6700FKEK-ND
Product Name RES 2.67K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers