Vishay Intertechnology, Inc. Through Hole Resistors CMF552K6700FHEB

Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.67KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.67KHFTR-ND
Through Hole Resistors CMF2.67KHFTR-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.67KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.67KHFCT-ND
Through Hole Resistors CMF2.67KHFCT-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67K OHM 1% 50PPM 1/2W - CMF552K6700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1% 50PPM 1/2W
CMF552K6700FHEB
RES 2.67K OHM 1% 50PPM 1/2W CMF552K6700FHEB
RES 2.67Kohm 1% 50PPM 1/2W

RES 2.67Kohm 1% 50PPM 1/2W

Supplier's Site
Resistor - 66909870 - Radwell International
Willingboro, NJ, United States
Resistor
66909870
Resistor 66909870
RESISTOR, AXIAL, METAL FILM, 2.67K OHM, .25W, 2.29X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 2.67K OHM, .25W, 2.29X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF2.67KHFTR-ND CMF552K6700FHEB 66909870
Product Name Through Hole Resistors RES 2.67K OHM 1% 50PPM 1/2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers