Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W .5% AXIAL CMF552K6700DHEK

Description
RES 2.67Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W .5% AXIAL - CMF552K6700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W .5% AXIAL
CMF552K6700DHEK
RES 2.67K OHM 1/2W .5% AXIAL CMF552K6700DHEK
RES 2.67Kohm 1/2W .5% AXIAL

RES 2.67Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700DHEK-ND
Through Hole Resistors CMF552K6700DHEK-ND
2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K6700DHEK CMF552K6700DHEK-ND
Product Name RES 2.67K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details