Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K6700DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K6700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K6700DHEB
Metal Film Resistors - CMF552K6700DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K6700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700DHEB-ND
Through Hole Resistors CMF552K6700DHEB-ND
2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.67K .5% T-2 Eb E3 Vishay - 68P3108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67K .5% T-2 Eb E3 Vishay
68P3108
Cmf-55 2.67K .5% T-2 Eb E3 Vishay 68P3108
CMF-55 2.67K .5% T-2 EB e3

CMF-55 2.67K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700DHEB CMF552K6700DHEB-ND 68P3108
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.67K .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details