Vishay Intertechnology, Inc. Through Hole Resistors CMF552K6700BERE70

Description
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K6700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700BERE70-ND
Through Hole Resistors CMF552K6700BERE70-ND
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67K OHM 1/2W .1% AXIAL - CMF552K6700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W .1% AXIAL
CMF552K6700BERE70
RES 2.67K OHM 1/2W .1% AXIAL CMF552K6700BERE70
RES 2.67Kohm 1/2W .1% AXIAL

RES 2.67Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 2.67 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.67 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0147
Cmf55, 2.67 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0147
CMF55, 2.67 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.67 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700BERE70-ND CMF552K6700BERE70 41C0147
Product Name Through Hole Resistors RES 2.67K OHM 1/2W .1% AXIAL Cmf55, 2.67 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details