Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K6700BEEB70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K6700BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K6700BEEB70
Metal Film Resistors - CMF552K6700BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K6700BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700BEEB70-ND
Through Hole Resistors CMF552K6700BEEB70-ND
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.67K .1% T-9 Eb E3 Vishay - 68P3107 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.67K .1% T-9 Eb E3 Vishay
68P3107
Cmf-55-70 2.67K .1% T-9 Eb E3 Vishay 68P3107
CMF-55-70 2.67K .1% T-9 EB e3

CMF-55-70 2.67K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700BEEB70 CMF552K6700BEEB70-ND 68P3107
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 2.67K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details