Vishay Intertechnology, Inc. RES 2.67K OHM 1/2W .1% AXIAL CMF552K6700BEEA70

Description
RES 2.67Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/2W .1% AXIAL - CMF552K6700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W .1% AXIAL
CMF552K6700BEEA70
RES 2.67K OHM 1/2W .1% AXIAL CMF552K6700BEEA70
RES 2.67Kohm 1/2W .1% AXIAL

RES 2.67Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700BEEA70-ND
Through Hole Resistors CMF552K6700BEEA70-ND
2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.67K .1% T-9 Ea E3 Vishay - 68P3106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.67K .1% T-9 Ea E3 Vishay
68P3106
Cmf-55-70 2.67K .1% T-9 Ea E3 Vishay 68P3106
CMF-55-70 2.67K .1% T-9 EA e3

CMF-55-70 2.67K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700BEEA70 CMF552K6700BEEA70-ND 68P3106
Product Name RES 2.67K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 2.67K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details