Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W 1% AXIAL CMF552K6100FKEB70

Description
RES 2.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W 1% AXIAL - CMF552K6100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W 1% AXIAL
CMF552K6100FKEB70
RES 2.61K OHM 1/2W 1% AXIAL CMF552K6100FKEB70
RES 2.61Kohm 1/2W 1% AXIAL

RES 2.61Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100FKEB70-ND
Through Hole Resistors CMF552K6100FKEB70-ND
2.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.61K 1% T-1 Eb E3 Vishay - 68P3096 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.61K 1% T-1 Eb E3 Vishay
68P3096
Cmf-55-70 2.61K 1% T-1 Eb E3 Vishay 68P3096
CMF-55-70 2.61K 1% T-1 EB e3

CMF-55-70 2.61K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6100FKEB70 CMF552K6100FKEB70-ND 68P3096
Product Name RES 2.61K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.61K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details