Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W .5% AXIAL CMF552K6100DHBF

Description
RES 2.61Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W .5% AXIAL - CMF552K6100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W .5% AXIAL
CMF552K6100DHBF
RES 2.61K OHM 1/2W .5% AXIAL CMF552K6100DHBF
RES 2.61Kohm 1/2W .5% AXIAL

RES 2.61Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100DHBF-ND
Through Hole Resistors CMF552K6100DHBF-ND
2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0138
Resistor,metal Film,2.61Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0138
Resistor,Metal Film,2.61KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.61KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6100DHBF CMF552K6100DHBF-ND 41C0138
Product Name RES 2.61K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.61Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details