Vishay Intertechnology, Inc. Through Hole Resistors CMF552K6100BEEA

Description
2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K6100BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100BEEA-ND
Through Hole Resistors CMF552K6100BEEA-ND
2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61K OHM 1/2W .1% AXIAL - CMF552K6100BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W .1% AXIAL
CMF552K6100BEEA
RES 2.61K OHM 1/2W .1% AXIAL CMF552K6100BEEA
RES 2.61Kohm 1/2W .1% AXIAL

RES 2.61Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 2.61K .1% T-9 Ea E3 Vishay - 68P3087 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61K .1% T-9 Ea E3 Vishay
68P3087
Cmf-55 2.61K .1% T-9 Ea E3 Vishay 68P3087
CMF-55 2.61K .1% T-9 EA e3

CMF-55 2.61K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6100BEEA-ND CMF552K6100BEEA 68P3087
Product Name Through Hole Resistors RES 2.61K OHM 1/2W .1% AXIAL Cmf-55 2.61K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers