Vishay Intertechnology, Inc. RES 2.6K OHM 1/2W 0.1% AXIAL CMF552K6000BHEK

Description
RES 2.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.6K OHM 1/2W 0.1% AXIAL - CMF552K6000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.6K OHM 1/2W 0.1% AXIAL
CMF552K6000BHEK
RES 2.6K OHM 1/2W 0.1% AXIAL CMF552K6000BHEK
RES 2.6Kohm 1/2W 0.1% AXIAL

RES 2.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6000BHEK-ND
Through Hole Resistors CMF552K6000BHEK-ND
2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.6K .1% T-2 Ek E3 Vishay - 68P3086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.6K .1% T-2 Ek E3 Vishay
68P3086
Cmf-55 2.6K .1% T-2 Ek E3 Vishay 68P3086
CMF-55 2.6K .1% T-2 EK e3

CMF-55 2.6K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6000BHEK CMF552K6000BHEK-ND 68P3086
Product Name RES 2.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.6K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers