Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF552K6000BHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF552K6000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF552K6000BHBF
Vishay/DaleMetal Film Resistors - CMF552K6000BHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K6000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6000BHBF-ND
Through Hole Resistors CMF552K6000BHBF-ND
2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.6 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C0128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.6 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C0128
Cmf55, 2.6 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C0128
CMF55, 2.6 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.6 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6000BHBF CMF552K6000BHBF-ND 41C0128
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf55, 2.6 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details