Vishay Intertechnology, Inc. RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BER670

Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/2W .1% AXIAL - CMF552K5800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/2W .1% AXIAL
CMF552K5800BER670
RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BER670
RES 2.58Kohm 1/2W .1% AXIAL

RES 2.58Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5800BER670-ND
Through Hole Resistors CMF552K5800BER670-ND
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0124
Resistor,metal Film,25.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0124
Resistor,Metal Film,25.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,25.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5800BER670 CMF552K5800BER670-ND 41C0124
Product Name RES 2.58K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,25.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details