Vishay Intertechnology, Inc. RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BEEB70

Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/2W .1% AXIAL - CMF552K5800BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/2W .1% AXIAL
CMF552K5800BEEB70
RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BEEB70
RES 2.58Kohm 1/2W .1% AXIAL

RES 2.58Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5800BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5800BEEB70-ND
Through Hole Resistors CMF552K5800BEEB70-ND
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.58K .1% T-9 Eb E3 Vishay - 68P3084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.58K .1% T-9 Eb E3 Vishay
68P3084
Cmf-55-70 2.58K .1% T-9 Eb E3 Vishay 68P3084
CMF-55-70 2.58K .1% T-9 EB e3

CMF-55-70 2.58K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5800BEEB70 CMF552K5800BEEB70-ND 68P3084
Product Name RES 2.58K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 2.58K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details