Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K5690CHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K5690CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K5690CHEK
Metal Film Resistors - CMF552K5690CHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K5690CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5690CHEK-ND
Through Hole Resistors CMF552K5690CHEK-ND
2.569 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.569 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.569K .25% T-2 Ek E3 Vishay - 68P3082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.569K .25% T-2 Ek E3 Vishay
68P3082
Cmf-55 2.569K .25% T-2 Ek E3 Vishay 68P3082
CMF-55 2.569K .25% T-2 EK e3

CMF-55 2.569K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5690CHEK CMF552K5690CHEK-ND 68P3082
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.569K .25% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details