Vishay Intertechnology, Inc. RES 2.569K OHM 1/2W 0.25% AXIAL CMF552K5690CHBF

Description
RES 2.569Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.569Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.569K OHM 1/2W 0.25% AXIAL - CMF552K5690CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.569K OHM 1/2W 0.25% AXIAL
CMF552K5690CHBF
RES 2.569K OHM 1/2W 0.25% AXIAL CMF552K5690CHBF
RES 2.569Kohm 1/2W 0.25% AXIAL

RES 2.569Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5690CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5690CHBF-ND
Through Hole Resistors CMF552K5690CHBF-ND
2.569 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.569 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-55 2.569K .25% T-2 B14 Vishay - 11J0796 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 2.569K .25% T-2 B14 Vishay
11J0796
Resistors, Cmf-55 2.569K .25% T-2 B14 Vishay 11J0796
RESISTORS, CMF-55 2.569K .25% T-2 B14

RESISTORS, CMF-55 2.569K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5690CHBF CMF552K5690CHBF-ND 11J0796
Product Name RES 2.569K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistors, Cmf-55 2.569K .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2569 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details