Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FKR670

Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W 1% AXIAL - CMF552K5500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W 1% AXIAL
CMF552K5500FKR670
RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FKR670
RES 2.55Kohm 1/2W 1% AXIAL

RES 2.55Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500FKR670-ND
Through Hole Resistors CMF552K5500FKR670-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.55K 1% T-1 Re6 Vishay - 68P3076 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.55K 1% T-1 Re6 Vishay
68P3076
Cmf-55-70 2.55K 1% T-1 Re6 Vishay 68P3076
CMF-55-70 2.55K 1% T-1 RE6

CMF-55-70 2.55K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500FKR670 CMF552K5500FKR670-ND 68P3076
Product Name RES 2.55K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.55K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details