Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FHEB

Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W 1% AXIAL - CMF552K5500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W 1% AXIAL
CMF552K5500FHEB
RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FHEB
RES 2.55Kohm 1/2W 1% AXIAL

RES 2.55Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.55KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.55KHFCT-ND
Through Hole Resistors CMF2.55KHFCT-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.55KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.55KHFTR-ND
Through Hole Resistors CMF2.55KHFTR-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K5500FHEB CMF2.55KHFCT-ND
Product Name RES 2.55K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers