Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FER670

Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W 1% AXIAL - CMF552K5500FER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W 1% AXIAL
CMF552K5500FER670
RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FER670
RES 2.55Kohm 1/2W 1% AXIAL

RES 2.55Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500FER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500FER670-ND
Through Hole Resistors CMF552K5500FER670-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0110
Resistor,metal Film,25.5Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0110
Resistor,Metal Film,25.5KOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,25.5KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500FER670 CMF552K5500FER670-ND 41C0110
Product Name RES 2.55K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,25.5Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details