Vishay Intertechnology, Inc. Through Hole Resistors CMF552K5500DHEB

Description
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K5500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500DHEB-ND
Through Hole Resistors CMF552K5500DHEB-ND
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.55K OHM 1/2W .5% AXIAL - CMF552K5500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W .5% AXIAL
CMF552K5500DHEB
RES 2.55K OHM 1/2W .5% AXIAL CMF552K5500DHEB
RES 2.55Kohm 1/2W .5% AXIAL

RES 2.55Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 2.55K .5% T-2 Eb E3 Vishay - 68P3068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.55K .5% T-2 Eb E3 Vishay
68P3068
Cmf-55 2.55K .5% T-2 Eb E3 Vishay 68P3068
CMF-55 2.55K .5% T-2 EB e3

CMF-55 2.55K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500DHEB-ND CMF552K5500DHEB 68P3068
Product Name Through Hole Resistors RES 2.55K OHM 1/2W .5% AXIAL Cmf-55 2.55K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details