Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W .1% AXIAL CMF552K5500BHR6

Description
RES 2.55Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W .1% AXIAL - CMF552K5500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W .1% AXIAL
CMF552K5500BHR6
RES 2.55K OHM 1/2W .1% AXIAL CMF552K5500BHR6
RES 2.55Kohm 1/2W .1% AXIAL

RES 2.55Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500BHR6-ND
Through Hole Resistors CMF552K5500BHR6-ND
2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,25.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0095
Resistor,metal Film,25.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0095
Resistor,Metal Film,25.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,25.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500BHR6 CMF552K5500BHR6-ND 41C0095
Product Name RES 2.55K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,25.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers