Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W .1% AXIAL CMF552K5500BEEB

Description
RES 2.55Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W .1% AXIAL - CMF552K5500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W .1% AXIAL
CMF552K5500BEEB
RES 2.55K OHM 1/2W .1% AXIAL CMF552K5500BEEB
RES 2.55Kohm 1/2W .1% AXIAL

RES 2.55Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500BEEB-ND
Through Hole Resistors CMF552K5500BEEB-ND
2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.55K .1% T-9 Eb E3 Vishay - 68P3061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.55K .1% T-9 Eb E3 Vishay
68P3061
Cmf-55 2.55K .1% T-9 Eb E3 Vishay 68P3061
CMF-55 2.55K .1% T-9 EB e3

CMF-55 2.55K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500BEEB CMF552K5500BEEB-ND 68P3061
Product Name RES 2.55K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 2.55K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details