Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 1% AXIAL CMF552K5000FHRE

Description
RES 2.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 1% AXIAL - CMF552K5000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 1% AXIAL
CMF552K5000FHRE
RES 2.5K OHM 1/2W 1% AXIAL CMF552K5000FHRE
RES 2.5Kohm 1/2W 1% AXIAL

RES 2.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000FHRE-ND
Through Hole Resistors CMF552K5000FHRE-ND
2.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5K 1% T-2 R36 Vishay - 68P3056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5K 1% T-2 R36 Vishay
68P3056
Cmf-55 2.5K 1% T-2 R36 Vishay 68P3056
CMF-55 2.5K 1% T-2 R36

CMF-55 2.5K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000FHRE CMF552K5000FHRE-ND 68P3056
Product Name RES 2.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.5K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details