Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 1% AXIAL CMF552K5000FHR6

Description
RES 2.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 1% AXIAL - CMF552K5000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 1% AXIAL
CMF552K5000FHR6
RES 2.5K OHM 1/2W 1% AXIAL CMF552K5000FHR6
RES 2.5Kohm 1/2W 1% AXIAL

RES 2.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000FHR6-ND
Through Hole Resistors CMF552K5000FHR6-ND
2.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5K 1% T-2 Re6 Vishay - 68P3057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5K 1% T-2 Re6 Vishay
68P3057
Cmf-55 2.5K 1% T-2 Re6 Vishay 68P3057
CMF-55 2.5K 1% T-2 RE6

CMF-55 2.5K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000FHR6 CMF552K5000FHR6-ND 68P3057
Product Name RES 2.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.5K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers