Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 0.5% AXIAL CMF552K5000DHR6

Description
RES 2.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 0.5% AXIAL - CMF552K5000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 0.5% AXIAL
CMF552K5000DHR6
RES 2.5K OHM 1/2W 0.5% AXIAL CMF552K5000DHR6
RES 2.5Kohm 1/2W 0.5% AXIAL

RES 2.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000DHR6-ND
Through Hole Resistors CMF552K5000DHR6-ND
2.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C0079 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C0079
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C0079
CMF55, 2.5 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 2.5 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000DHR6 CMF552K5000DHR6-ND 41C0079
Product Name RES 2.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details