Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K5000DHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K5000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K5000DHBF
Metal Film Resistors - CMF552K5000DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K5000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000DHBF-ND
Through Hole Resistors CMF552K5000DHBF-ND
2.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C0078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C0078
Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C0078
CMF55, 2.5 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 2.5 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000DHBF CMF552K5000DHBF-ND 41C0078
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 2.5 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details