Vishay Intertechnology, Inc. Through Hole Resistors CMF552K5000CHBF

Description
2.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K5000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000CHBF-ND
Through Hole Resistors CMF552K5000CHBF-ND
2.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K5000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K5000CHBF
Metal Film Resistors - CMF552K5000CHBF
Metal Film Resistors - Through Hole CMF-55 2.5K .25% T-2 B14

Metal Film Resistors - Through Hole CMF-55 2.5K .25% T-2 B14

Supplier's Site
Cmf-55 2.5K .25% T-2 B14 Vishay - 68P3052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5K .25% T-2 B14 Vishay
68P3052
Cmf-55 2.5K .25% T-2 B14 Vishay 68P3052
CMF-55 2.5K .25% T-2 B14

CMF-55 2.5K .25% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000CHBF-ND CMF552K5000CHBF 68P3052
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.5K .25% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details