Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 0.1% AXIAL CMF552K5000BER6

Description
RES 2.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 0.1% AXIAL - CMF552K5000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 0.1% AXIAL
CMF552K5000BER6
RES 2.5K OHM 1/2W 0.1% AXIAL CMF552K5000BER6
RES 2.5Kohm 1/2W 0.1% AXIAL

RES 2.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000BER6-ND
Through Hole Resistors CMF552K5000BER6-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0070
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0070
CMF55, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000BER6 CMF552K5000BER6-ND 41C0070
Product Name RES 2.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details