Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 0.1% AXIAL CMF552K5000BEBF

Description
RES 2.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 0.1% AXIAL - CMF552K5000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 0.1% AXIAL
CMF552K5000BEBF
RES 2.5K OHM 1/2W 0.1% AXIAL CMF552K5000BEBF
RES 2.5Kohm 1/2W 0.1% AXIAL

RES 2.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5000BEBF-ND
Through Hole Resistors CMF552K5000BEBF-ND
2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0068
Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0068
CMF55, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5000BEBF CMF552K5000BEBF-ND 41C0068
Product Name RES 2.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers