Vishay Intertechnology, Inc. RES 2.49K OHM 1/2W 1% AXIAL CMF552K4900FKRE70

Description
RES 2.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/2W 1% AXIAL - CMF552K4900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/2W 1% AXIAL
CMF552K4900FKRE70
RES 2.49K OHM 1/2W 1% AXIAL CMF552K4900FKRE70
RES 2.49Kohm 1/2W 1% AXIAL

RES 2.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900FKRE70-ND
Through Hole Resistors CMF552K4900FKRE70-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.49K 1% T-1 R36 Vishay - 68P3037 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.49K 1% T-1 R36 Vishay
68P3037
Cmf-55-70 2.49K 1% T-1 R36 Vishay 68P3037
CMF-55-70 2.49K 1% T-1 R36

CMF-55-70 2.49K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4900FKRE70 CMF552K4900FKRE70-ND 68P3037
Product Name RES 2.49K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.49K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details