Vishay Intertechnology, Inc. RES 2.49K OHM 1/2W 1% AXIAL CMF552K4900FHR6

Description
RES 2.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/2W 1% AXIAL - CMF552K4900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/2W 1% AXIAL
CMF552K4900FHR6
RES 2.49K OHM 1/2W 1% AXIAL CMF552K4900FHR6
RES 2.49Kohm 1/2W 1% AXIAL

RES 2.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900FHR6-ND
Through Hole Resistors CMF552K4900FHR6-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K4900FHR6 CMF552K4900FHR6-ND
Product Name RES 2.49K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details