Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4900FHEA70

Description
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4900FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900FHEA70-ND
Through Hole Resistors CMF552K4900FHEA70-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.49K OHM 1/2W 1% AXIAL - CMF552K4900FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/2W 1% AXIAL
CMF552K4900FHEA70
RES 2.49K OHM 1/2W 1% AXIAL CMF552K4900FHEA70
RES 2.49Kohm 1/2W 1% AXIAL

RES 2.49Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.49K 1% T-2 Ea E3 Vishay - 68P3029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.49K 1% T-2 Ea E3 Vishay
68P3029
Cmf-55-70 2.49K 1% T-2 Ea E3 Vishay 68P3029
CMF-55-70 2.49K 1% T-2 EA e3

CMF-55-70 2.49K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4900FHEA70-ND CMF552K4900FHEA70 68P3029
Product Name Through Hole Resistors RES 2.49K OHM 1/2W 1% AXIAL Cmf-55-70 2.49K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers