Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K4600BEEA

Description
Metal Film Resistors - Through Hole CMF-55 2.46K .1% T-9 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.46K .1% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4600BEEA
Metal Film Resistors - CMF552K4600BEEA
Metal Film Resistors - Through Hole CMF-55 2.46K .1% T-9 EA e3

Metal Film Resistors - Through Hole CMF-55 2.46K .1% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF552K4600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4600BEEA-ND
Through Hole Resistors CMF552K4600BEEA-ND
2.46 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.46 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.46K .1% T-9 Ea E3 Vishay - 68P3016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.46K .1% T-9 Ea E3 Vishay
68P3016
Cmf-55 2.46K .1% T-9 Ea E3 Vishay 68P3016
CMF-55 2.46K .1% T-9 EA e3

CMF-55 2.46K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4600BEEA CMF552K4600BEEA-ND 68P3016
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.46K .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers