Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W 1% AXIAL CMF552K4300FKEA70

Description
RES 2.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W 1% AXIAL - CMF552K4300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W 1% AXIAL
CMF552K4300FKEA70
RES 2.43K OHM 1/2W 1% AXIAL CMF552K4300FKEA70
RES 2.43Kohm 1/2W 1% AXIAL

RES 2.43Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300FKEA70-ND
Through Hole Resistors CMF552K4300FKEA70-ND
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.43K 1% T-1 Ea E3 Vishay - 68P3005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.43K 1% T-1 Ea E3 Vishay
68P3005
Cmf-55-70 2.43K 1% T-1 Ea E3 Vishay 68P3005
CMF-55-70 2.43K 1% T-1 EA e3

CMF-55-70 2.43K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300FKEA70 CMF552K4300FKEA70-ND 68P3005
Product Name RES 2.43K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.43K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details