Vishay Precision Group RES 2.43K OHM 1% 50PPM 1/2W CMF552K4300FHEB

Description
RES 2.43Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.43Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1% 50PPM 1/2W - CMF552K4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1% 50PPM 1/2W
CMF552K4300FHEB
RES 2.43K OHM 1% 50PPM 1/2W CMF552K4300FHEB
RES 2.43Kohm 1% 50PPM 1/2W

RES 2.43Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.43KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.43KHFTR-ND
Through Hole Resistors CMF2.43KHFTR-ND
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.43KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.43KHFCT-ND
Through Hole Resistors CMF2.43KHFCT-ND
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K4300FHEB CMF2.43KHFTR-ND
Product Name RES 2.43K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details