Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .5% AXIAL CMF552K4300DHR6

Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .5% AXIAL - CMF552K4300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .5% AXIAL
CMF552K4300DHR6
RES 2.43K OHM 1/2W .5% AXIAL CMF552K4300DHR6
RES 2.43Kohm 1/2W .5% AXIAL

RES 2.43Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300DHR6-ND
Through Hole Resistors CMF552K4300DHR6-ND
2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0025
Resistor,metal Film,2.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0025
Resistor,Metal Film,2.43KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.43KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300DHR6 CMF552K4300DHR6-ND 41C0025
Product Name RES 2.43K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.43Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers