Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .25% AXIAL CMF552K4300CHRE

Description
RES 2.43Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .25% AXIAL - CMF552K4300CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .25% AXIAL
CMF552K4300CHRE
RES 2.43K OHM 1/2W .25% AXIAL CMF552K4300CHRE
RES 2.43Kohm 1/2W .25% AXIAL

RES 2.43Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300CHRE-ND
Through Hole Resistors CMF552K4300CHRE-ND
2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43K .25% T-2 R36 Vishay - 68P2998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43K .25% T-2 R36 Vishay
68P2998
Cmf-55 2.43K .25% T-2 R36 Vishay 68P2998
CMF-55 2.43K .25% T-2 R36

CMF-55 2.43K .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300CHRE CMF552K4300CHRE-ND 68P2998
Product Name RES 2.43K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 2.43K .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers