Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K4300CHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4300CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4300CHR6
Metal Film Resistors - CMF552K4300CHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K4300CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300CHR6-ND
Through Hole Resistors CMF552K4300CHR6-ND
2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C0020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C0020
Resistor,metal Film,24.3Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C0020
Resistor,Metal Film,24.3KOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300CHR6 CMF552K4300CHR6-ND 41C0020
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,24.3Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details